NEN-EN-ISO 9687

Dental equipment - Graphical symbols

inactive
Organization: NEN
Publication Date: 1 November 1995
Status: inactive
Page Count: 32
ICS Code (Graphical symbols for use on specific equipment): 01.080.20
ICS Code (Dental equipment): 11.060.20
scope:

The 153 symbols specified are to be used on the appropriate piece of equipment and in documents pertaining to dental equipment pieces, e.g. in instructions for use. The symbols are selected specifically for all kinds of dental equipment. The majority of them are taken from the relevant IEC and ISO international Standards.

Document History

February 1, 2015
Dentistry - Graphical symbols for dental equipment
NEN-EN-ISO 9687 specifies graphical symbols for dental equipment. It is intended that the symbols are to be used on the appropriate piece of dental equipment and in documents pertaining to dental...
NEN-EN-ISO 9687
November 1, 1995
Dental equipment - Graphical symbols
The 153 symbols specified are to be used on the appropriate piece of equipment and in documents pertaining to dental equipment pieces, e.g. in instructions for use. The symbols are selected...
Advertisement