NEN-IEC 60728-7-2
Cable networks for television signals, sound signals and interactive services - Part 7-2: Hybrid Fibre Coax Outside Plant Status Monitoring - Media access Control (MAC) Layer Specification
| Organization: | NEN |
| Publication Date: | 1 December 2003 |
| Status: | inactive |
| Page Count: | 54 |
| ICS Code (IT applications in industry): | 35.240.50 |
| ICS Code (Telecommunication systems): | 33.040 |
| ICS Code (Audio, video and audiovisual engineering): | 33.160 |
scope:
Specifies requirements for The Hybrid Fibre Coax (HFC) Outside Plant (OSP) Media Access Control (MAC) Layer. This standard is part of the series developed to support the design and implementation of interoperable management systems for evolving HFC cable networks. The HMS Media Access Control (MAC) layer specification describes the messaging and protocols implemented at the Data Link Layer (DLL), layer 2 in the 7 layer ISO-OSI reference model, that support reliable and efficient communications between HMS compliant transponders interfacing to managed OSP network elements (NEs) and a centralized head-end element (HE).
Document History