NEN-ISO 11783-4

Tractors and machinery for agriculture and forestry - Serial control and communications data network - Part 4: Network layer

inactive, Most Current
Organization: NEN
Publication Date: 1 June 2001
Status: inactive
Page Count: 26
ICS Code (Agricultural machines and equipment in general): 65.060.01
ICS Code (IT applications in other fields): 35.240.99
scope:

Specifies a serial data network for control and communications on forestor agricultural tractors, mounted, semi-mounted, towed or self propelled implements. Its purpose is to standardize the method and format of transfer of data between sensor, actuators, control elements, information storage and display units whether mounted or part of the tractor, or any implements. This particular standard, describes the Network Layer which defines the requirements and services needed for communicating between electronic units that are on different segments of the ISO 11783 Network. The different types of Network Interconnection Units are defined in this standard.

Document History

NEN-ISO 11783-4
June 1, 2001
Tractors and machinery for agriculture and forestry - Serial control and communications data network - Part 4: Network layer
Specifies a serial data network for control and communications on forestor agricultural tractors, mounted, semi-mounted, towed or self propelled implements. Its purpose is to standardize the method...
Advertisement