NEN-ISO 1268-1

Fibre-reinforced plastics - Methods of producing test plates - Part 1: General conditions

active, Most Current
Organization: NEN
Publication Date: 1 January 2002
Status: active
Page Count: 14
ICS Code (Reinforced plastics): 83.120
scope:

The various parts of ISO 1268 (see the foreword) describe methods used to prepare reinforced-plastics plates from which test specimens can be cut. This allows the properties of a composite, or the constituents of the composite, to be determined. The methods are intended to cover all the main types of reinforcement and resin matrix.

Document History

NEN-ISO 1268-1
January 1, 2002
Fibre-reinforced plastics - Methods of producing test plates - Part 1: General conditions
The various parts of ISO 1268 (see the foreword) describe methods used to prepare reinforced-plastics plates from which test specimens can be cut. This allows the properties of a composite, or the...
Advertisement