NEN-ISO 10155
Stationary source emissions - Automated monitoring of mass concentrations of particles - Performance characteristics, test methods and specifications
| Organization: | NEN |
| Publication Date: | 1 October 2001 |
| Status: | active |
| Page Count: | 26 |
| ICS Code (Stationary source emissions): | 13.040.40 |
scope:
Specifies conditions and criteria for the automated monitoring of the mass concentration of particulate matter in stationary source gas streams, including performance characteristics and test procedures. Provides the field evaluation test program and its application to automated monitoring systems. Applicable only on a site-specific basis by direct correlation with the manual testing method in ISO 9096.
Document History