NEN-ISO 11040-1

Prefilled syringes - Part 1: Glass cylinders for dental local anaesthetic cartridges

active, Most Current
Organization: NEN
Publication Date: 1 November 2015
Status: active
ICS Code (Anaesthetic, respiratory and reanimation equipment): 11.040.10
ICS Code (Dental equipment): 11.060.20
ICS Code (Syringes, needles and catheters): 11.040.25
scope:

ISO 11040-1 specifies the design, dimensions, materials, performance and test methods for glass cylinders for dental local anaesthetic cartridges with a volume of 1,7 ml, 1,8 ml and 2,2 ml intended for single use only. It applies to primary packs used in direct contact with a drug.

Document History

NEN-ISO 11040-1
November 1, 2015
Prefilled syringes - Part 1: Glass cylinders for dental local anaesthetic cartridges
ISO 11040-1 specifies the design, dimensions, materials, performance and test methods for glass cylinders for dental local anaesthetic cartridges with a volume of 1,7 ml, 1,8 ml and 2,2 ml intended...
Advertisement