NEN-ISO 11533
Iron ores - Determination of cobalt - Flame atomic absorption spectrometric method
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 July 2009 |
| Status: | active |
| Page Count: | 21 |
| ICS Code (Iron ores): | 73.060.10 |
scope:
This International Standard specifies a flame atomic absorption spectrometric method for the determination of the mass fraction of cobalt in iron ores. This method is applicable to a mass-fraction range of 0,000 7 % to 0,06 % of cobalt in natural iron ores, iron ore concentrates and agglomerates, including sinter products.
Document History
NEN-ISO 11533
July 1, 2009
Iron ores - Determination of cobalt - Flame atomic absorption spectrometric method
This International Standard specifies a flame atomic absorption spectrometric method for the determination of the mass fraction of cobalt in iron ores. This method is applicable to a mass-fraction...