NEN-ISO 16039
Road construction and maintenance equipment - Slipform pavers - Definitions and commercial specifications
| Organization: | NEN |
| Publication Date: | 1 May 2004 |
| Status: | active |
| Page Count: | 26 |
| ICS Code (Construction equipment): | 91.220 |
| ICS Code (Road construction): | 93.080.10 |
| ICS Code (Construction materials and building (Vocabularies)): | 01.040.91 |
scope:
This International Standard establishes definitions, terminology and the content of commercial literature specifications for mobile, self-operating machines used for placing and finishing cement concrete, commonly called "slipform pavers", which mould concrete in a plastic condition. It specifies the general machine configuration and the special equipment depending on the types of work to be executed. This work can be concrete roadways, road safety structures (barriers, walls, etc.), road drainage structures (edgings, gulleys, gutters, etc.) and airport paving (runways, taxiways, aprons, etc.). The document does not apply to machines with non-travelling formwork fixed to the ground and to those construction works which require only a vertical progression.
Document History