NEN-ISO 16604

Clothing for protection against contact with blood and body fluids - Determination of resistance of protective clothing materials to penetration by blood-borne pathogens - Test methods using Phi-X-174 Bacteriophage

active, Most Current
Organization: NEN
Publication Date: 1 April 2004
Status: active
Page Count: 26
ICS Code (Protective clothing): 13.340.10
scope:

This International Standard describes a laboratory test method for measuring the resistance of materials used in protective clothing to penetration by blood-borne pathogens. This test method uses a surrogate microbe under conditions of continuous liquid contact. Protective clothing "pass/fail" determinations are based on the detection of viral penetration at a specific hydrostatic pressure using the ISO 13994 test apparatus. This test method is not always effective in testing protective clothing materials having thick, inner liners which readily absorb the challenge fluid. This test method involves a sensitive assay procedure. Because of the length of time required to complete this test method, it might not be suitable for use as a material or protective clothing quality control or assurance procedure.

Document History

NEN-ISO 16604
April 1, 2004
Clothing for protection against contact with blood and body fluids - Determination of resistance of protective clothing materials to penetration by blood-borne pathogens - Test methods using Phi-X-174 Bacteriophage
This International Standard describes a laboratory test method for measuring the resistance of materials used in protective clothing to penetration by blood-borne pathogens. This test method uses a...
Advertisement