NEN-ISO 16975-3

Respiratory protective devices - Selection, use and maintenance - Part 3: Fit-testing procedures

active, Most Current
Organization: NEN
Publication Date: 1 October 2017
Status: active
Page Count: 40
ICS Code (Respiratory protective devices): 13.340.30
scope:

NEN-ISO 16975-3 specifies guidance on how to conduct fit testing of tight-fitting respiratory protective device (RPD) and on appropriate methods to be used. Fit testing is only one element of a complete RPD programme. The intention of fit testing is to evaluate the effectiveness of the seal between the wearer's face and the respiratory interface (RI). A complete RPD programme is defined in ISO/TS 16975-1. This document specifies requirements for conducting RPD fit testing and includes - qualifications/competences of fit-test operators, - specific fit-testing procedures, - interpretation of fit-test results, and - record keeping. A fit test is not required for escape-only RPD.

Document History

NEN-ISO 16975-3
October 1, 2017
Respiratory protective devices - Selection, use and maintenance - Part 3: Fit-testing procedures
NEN-ISO 16975-3 specifies guidance on how to conduct fit testing of tight-fitting respiratory protective device (RPD) and on appropriate methods to be used. Fit testing is only one element of a...
Advertisement