NEN-ISO 17754
Timber structures - Test methods - Torsional resistance of driving in screws
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 June 2014 |
| Status: | active |
| Page Count: | 14 |
| ICS Code (Timber structures): | 91.080.20 |
scope:
NEN-ISO 17754 specifies a test method to determine the torsional resistance to driving of screws in solid timber or glued laminated timber or other wood-based materials. The method is used primarily to ensure the torque that may be applied to install screws will be less than the specified failure torque of the screw.
Document History
NEN-ISO 17754
June 1, 2014
Timber structures - Test methods - Torsional resistance of driving in screws
NEN-ISO 17754 specifies a test method to determine the torsional resistance to driving of screws in solid timber or glued laminated timber or other wood-based materials. The method is used primarily...