NEN-ISO 13766

Earth-moving machinery - Electromagnetic compatibility

inactive
Organization: NEN
Publication Date: 1 June 1999
Status: inactive
Page Count: 44
ICS Code (Electromagnetic compatibility in general): 33.100.01
ICS Code (Earth-moving machinery): 53.100
scope:

Provides test methods and acceptance criteria for the evaluation of the electromagnetic compatibility of earth-moving machinery as defined in ISO 6165. The following electromagnetic phenomena are evaluated: - broadband and narrowband electromagnetic interference, - electromagnetic field immunity test, - broadband and narrowband interference of electrical/electronic subassemblies, - electromagnetic field immunity test of electrical/electronic subassemblies, - electrostatic discharge, - conducted transients.

Document History

June 1, 2006
Earth-moving machinery - Electromagnetic compatibility
This International Standard provides test methods and acceptance criteria for the evaluation of the electromagnetic compatibility of earth-moving machinery as defined in ISO 6165. The following...
NEN-ISO 13766
June 1, 1999
Earth-moving machinery - Electromagnetic compatibility
Provides test methods and acceptance criteria for the evaluation of the electromagnetic compatibility of earth-moving machinery as defined in ISO 6165. The following electromagnetic phenomena are...
Advertisement