NEN-ISO 18352

Carbon-fibre-reinforced plastics - Determination of compression-after-impact properties at a specified impact-energy level

active, Most Current
Organization: NEN
Publication Date: 1 August 2009
Status: active
Page Count: 29
ICS Code (Reinforced plastics): 83.120
scope:

This International Standard specifies a method for determining the residual compression strength of multidirectional polymer matrix composite laminate plates that have been damaged by impact prior to the application of in-plane compressive loading. The test method is suitable for continuous-fibre-reinforced polymer matrix composites. Application of the method is limited to fibre-reinforced plastic laminates with multidirectional reinforcements manufactured from unidirectional prepreg tapes/fabrics or woven fabrics. The test method is referred to as the compression-after-impact (CAI) test when used to determine the residual compression strength of an impacted plate. It can be used to obtain data for material specification, material evaluation, research and development, or construction of a composite database.

Document History

NEN-ISO 18352
August 1, 2009
Carbon-fibre-reinforced plastics - Determination of compression-after-impact properties at a specified impact-energy level
This International Standard specifies a method for determining the residual compression strength of multidirectional polymer matrix composite laminate plates that have been damaged by impact prior to...
Advertisement