NEN-ISO 1874-2

Polyamide (PA) homopolymers for moulding and extrusion - Part 2: Preparation of test specimens and determinations of properties

inactive
Organization: NEN
Publication Date: 1 February 1990
Status: inactive
ICS Code (Thermoplastic materials): 83.080.20
scope:

This part of ISO 1874 specifies methods for the preparation of test specimens and the determination of characteristic properties of polyamide materials, including those properties used for designation purposes as described in ISO 1874-1.

Document History

July 1, 1994
Plastics - Polyamide (PA) moulding and extrusion materials - Part 2: Preparation of test specimens and determination of properties
Specifies the methods of preparation of test specimens and the test methods to be used in determining the properties of polyamide moulding and extrusion materials. Requirements for handling test...
NEN-ISO 1874-2
February 1, 1990
Polyamide (PA) homopolymers for moulding and extrusion - Part 2: Preparation of test specimens and determinations of properties
This part of ISO 1874 specifies methods for the preparation of test specimens and the determination of characteristic properties of polyamide materials, including those properties used for...
Advertisement