NEN-ISO 18924

Imaging materials - Test method for Arrhenius-type predictions

inactive
Organization: NEN
Publication Date: 1 September 2000
Status: inactive
Page Count: 22
ICS Code (Photographic paper, films and plates. Cartridges): 37.040.20
scope:

Specifies a test method for the prediction of certain physical or chemical property changes of imaging materials. Is applicable to the Arrhenius test portion of ISO 8225, ISO 9718, ISO 10602, ISO 10977 and ISO 18919.

Document History

February 14, 2013
Imaging materials - Test method for Arrhenius-type predictions
This International Standard specifies a test method for the prediction of certain physical or chemical property changes of imaging materials. This International Standard is applicable to the...
NEN-ISO 18924
September 1, 2000
Imaging materials - Test method for Arrhenius-type predictions
Specifies a test method for the prediction of certain physical or chemical property changes of imaging materials. Is applicable to the Arrhenius test portion of ISO 8225, ISO 9718, ISO 10602, ISO...
Advertisement