NEN-ISO 20383
Tractors and machinery for agriculture and forestry - Speed Identification Sign (SIS)
| Organization: | NEN |
| Publication Date: | 1 December 2017 |
| Status: | active |
| ICS Code (Agricultural tractors and trailed vehicles): | 65.060.10 |
scope:
NEN-ISO 20383 specifies the dimensions, characteristics, and positioning of Speed Identification Signs (SIS). These signs indicate the maximum equipment ground speed, based on the ground speed design capability, for an agricultural vehicle. A rear-facing SIS is visible to other operators on public roads approaching the equipment from behind. A forward-facing SIS, mounted on the front of towed equipment, alerts operators of the towing vehicle of the maximum specified ground speed capabilities at which the equipment combination can be operated. This document is applicable to self-propelled, semi-integral and towed equipment moving on public roads.
Document History