NEN-ISO 22621-3

Plastics piping systems for the supply of gaseous fuels for maximum operating pressures up to and including 2 MPa (20 bar) - Polyamide (PA) - Part 3: Fittings

inactive, Most Current
Organization: NEN
Publication Date: 1 November 2007
Status: inactive
Page Count: 33
ICS Code (Petroleum products and natural gas handling equipment): 75.200
ICS Code (Plastics pipes and fittings for non fluid use): 83.140.30
scope:

This part of ISO 22621 specifies the physical and mechanical properties of fittings made from polyamide (PA) in accordance with ISO 22621-1, intended to be buried and used for the supply of gaseous fuels at maximum operating pressures (MOP) up to and including 20 bar 1). It also specifies the test parameters for the test methods to which it refers. In addition, it lays down dimensional characteristics and requirements for the marking of fittings. In conjunction with the other parts of ISO 22621, it is applicable to PA fittings, their joints, to joints with components of PA and to joints with mechanical fittings of other materials, and to the following fitting types: - fusion fittings - electrofusion fittings and butt fusion fittings; - transition fittings.

Document History

NEN-ISO 22621-3
November 1, 2007
Plastics piping systems for the supply of gaseous fuels for maximum operating pressures up to and including 2 MPa (20 bar) - Polyamide (PA) - Part 3: Fittings
This part of ISO 22621 specifies the physical and mechanical properties of fittings made from polyamide (PA) in accordance with ISO 22621-1, intended to be buried and used for the supply of gaseous...
Advertisement