NEN-ISO 23868

Document management - Monitoring and verification of information stored on 130 mm optical media

active, Most Current
Organization: NEN
Publication Date: 1 November 2008
Status: active
Page Count: 14
ICS Code (Document imaging applications): 37.080
scope:

This International Standard specifies test methods to determine the quality of data on recorded media and provides specifications enabling end-user organizations to monitor data quality and ongoing conformance with the error limits required for its class identified by the manufacturer of the drive/media. This International Standard defines error rate monitoring capabilities and procedures associated with 130 mm optical media while being used in a production environment to ensure that data are still readable throughout the expected life of the media.

Document History

NEN-ISO 23868
November 1, 2008
Document management - Monitoring and verification of information stored on 130 mm optical media
This International Standard specifies test methods to determine the quality of data on recorded media and provides specifications enabling end-user organizations to monitor data quality and ongoing...
Advertisement