NEN-ISO 24253-2
Crop protection equipment - Spray deposition test for field crop - Part 2: Measurement in a crop
| Organization: | NEN |
| Publication Date: | 1 April 2015 |
| Status: | active |
| Page Count: | 31 |
| ICS Code (Plant care equipment): | 65.060.40 |
scope:
NEN-ISO 24253-2 specifies a method for field measurements to determine the quantity and distribution of spray in a field crop, treated by horizontal boom sprayers with downward directed application. This International Standard can be used for nursery trees and small size bush crops (young currants) when sprayed with boom sprayers. This part of ISO 24253 allows flexibility in the arrangement of field tests, but specifies standardized measurement procedures that are useful to be able to compare the results from different field experiments or to compare with laboratory tests, such as that specified in ISO 5682-2. This International Standard is not intended for use in or for a regulatory framework.
Document History