NEN-ISO 4701

Iron ores and direct reduced iron - Determination of size distribution by sieving

inactive
Organization: NEN
Publication Date: 1 October 2008
Status: inactive
ICS Code (Iron ores): 73.060.10
scope:

This International Standard specifies the methods to be employed for determination of size distributions by sieving of iron ore and direct reduced iron (exclude briquetted iron), utilizing sieves having aperture sizes of 36 µm or larger. The size distribution is expressed in terms of mass and percentage mass, passed or retained on selected sieves. The purpose of this International Standard is to provide a basis for any testing of iron ore and direct reduced iron involving size determination for use by contracting parties in the sale and purchase of these materials. When this International Standard is used for comparative purposes, agreement should be reached between the concerned parties on selection of the detailed method to be employed in order to eliminate sources of subsequent controversy.

Document History

January 1, 2018
Iron ores and direct reduced iron - Determination of size distribution by sieving
NEN-ISO 4701 specifies the methods to be employed for determination of size distributions by sieving of iron ore and direct reduced iron (excluding briquetted iron), utilizing sieves having aperture...
August 1, 2010
Iron ores and direct reduced iron - Determination of size distribution by sieving
A description is not available for this item.
NEN-ISO 4701
October 1, 2008
Iron ores and direct reduced iron - Determination of size distribution by sieving
This International Standard specifies the methods to be employed for determination of size distributions by sieving of iron ore and direct reduced iron (exclude briquetted iron), utilizing sieves...
Advertisement