NEN-ISO 535

Paper and board - Determination of water absorptiveness - Cobb method

active, Most Current
Organization: NEN
Publication Date: 1 February 2014
Status: active
Page Count: 18
ICS Code (Paper and board): 85.060
scope:

NEN-ISO 535 specifies a method of determining the water absorptiveness of sized paper and board, including corrugated fibreboard, under standard conditions. It may not be suitable for paper of grammage less than 50 g/m2 or embossed paper. It is not suitable for porous papers such as newsprint or unsized papers such as blotting paper or other papers having a relatively high water absorptiveness for which ISO 8787[2] is more suitable. This method is not intended to be used for precise evaluation of the writing properties of paper although it does give a general indication of suitability for use with aqueous inks.

Document History

NEN-ISO 535
February 1, 2014
Paper and board - Determination of water absorptiveness - Cobb method
NEN-ISO 535 specifies a method of determining the water absorptiveness of sized paper and board, including corrugated fibreboard, under standard conditions. It may not be suitable for paper of...
September 1, 1994
Paper and board - Determination of water absorptiveness - Cobb method
This standard specifies a method of determining the water absorptiveness of sized paper and board, including corrugated fibreboard, under standard conditions. It may not be suitable for paper of...
Advertisement