NEN-ISO 306

Thermoplastic materials - Determination of Vicat softening temperature

inactive, Most Current
Organization: NEN
Publication Date: 1 March 1990
Status: inactive
ICS Code (Thermoplastic materials): 83.080.20
scope:

This International Standard specifies two methods for the determination of the Vicat softening temperature of thermoplastic materials: - Method A using a load of 10 N - Method B using a load of 50 N.

Document History

NEN-ISO 306
March 1, 1990
Thermoplastic materials - Determination of Vicat softening temperature
This International Standard specifies two methods for the determination of the Vicat softening temperature of thermoplastic materials: - Method A using a load of 10 N - Method B using a load of 50 N.
Advertisement