NEN-ISO 4035
Hexagon thin nuts (chamfered) - Product grades A and B
inactive, Most Current
| Organization: | NEN |
| Publication Date: | 1 February 1992 |
| Status: | inactive |
| ICS Code (Nuts): | 21.060.20 |
scope:
This Standard gives specifications for chamfered hexagon thin nuts, with thread diameters from M1,6 to M64 inclusive, with product grade A for sizes d M16 and product grade B for sizes d > M16. If, in special cases, specifications other than those listed in this Standard are required, they should be selected from existing Standards e.g. ISO 261, ISO 898-2, ISO 965, ISO 4759-1.
Document History
NEN-ISO 4035
February 1, 1992
Hexagon thin nuts (chamfered) - Product grades A and B
This Standard gives specifications for chamfered hexagon thin nuts, with thread diameters from M1,6 to M64 inclusive, with product grade A for sizes d M16 and product grade B for sizes d > M16. If,...