NEN-ISO 6489-1
Agricultural vehicles - Mechanical connections between towed and towing vehicles - Part 1: Dimensions of hitch-hooks
| Organization: | NEN |
| Publication Date: | 1 February 2001 |
| Status: | active |
| Page Count: | 12 |
| ICS Code (Agricultural tractors and trailed vehicles): | 65.060.10 |
scope:
Specifies the dimensional requirements for hitch hooks used in the attachment to agricultural towing vehicles of towed, non-balanced trailers and implements equipped with a ring specified in ISO 20019. Its purpose is to ensure the interchangeability of the mechanical connections on agricultural towing vehicles. Is applicable only in those cases where the vertical static load does not exceed 30 kN.
Document History