NEN-ISO 8336

Fibre-cement flat sheets - Product specification and test methods

active, Most Current
Organization: NEN
Publication Date: 1 July 2017
Status: active
Page Count: 58
ICS Code (Products in fibre-reinforced cement): 91.100.40
scope:

NEN-ISO 8663 specifies methods for the inspection and testing of fibre-cement flat sheets and provides the acceptance conditions for their use in one or more of the following applications: - external wall and ceiling finishes; - internal wall and ceiling finishes; - internal and external backing sheets. Products covered by this document can be used for other purposes, provided they comply with the appropriate national or international application code or standard.

Document History

NEN-ISO 8336
July 1, 2017
Fibre-cement flat sheets - Product specification and test methods
NEN-ISO 8663 specifies methods for the inspection and testing of fibre-cement flat sheets and provides the acceptance conditions for their use in one or more of the following applications: - external...
Advertisement