NEN-ISO 9614-2
Acoustics - Determination of sound power levels of noise sources using sound intensity - Part 2: Measurement by scanning
inactive, Most Current
| Organization: | NEN |
| Publication Date: | 1 May 1994 |
| Status: | inactive |
| ICS Code (Acoustic measurements and noise abatement in general): | 17.140.01 |
| ICS Code (Safety of machinery): | 13.110 |
scope:
This standard specifies a method for measuring the component of sound intensity normal to a measurement surface which is chosen so as to enclose the noise source(s) of which the sound power level is to be determined.
Document History
NEN-ISO 9614-2
May 1, 1994
Acoustics - Determination of sound power levels of noise sources using sound intensity - Part 2: Measurement by scanning
This standard specifies a method for measuring the component of sound intensity normal to a measurement surface which is chosen so as to enclose the noise source(s) of which the sound power level is...