NEN-ISO 8812
Earth-moving machinery - Backhoe loaders - Terminology and commercial specifications
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 May 2016 |
| Status: | active |
| Page Count: | 35 |
| ICS Code (Earth-moving machinery): | 53.100 |
| ICS Code (Materials handling equipment (Vocabularies)): | 01.040.53 |
scope:
NEN-ISO 8812 establishes terminology and the content of commercial literature specifications for self-propelled crawler or wheeled backhoe loaders, as defined in ISO 6165, and their equipment. This International Standard is not applicable to loaders equipped with a backhoe attachment in accordance with ISO 7131:2009, 3.3.1.1.
Document History
NEN-ISO 8812
May 1, 2016
Earth-moving machinery - Backhoe loaders - Terminology and commercial specifications
NEN-ISO 8812 establishes terminology and the content of commercial literature specifications for self-propelled crawler or wheeled backhoe loaders, as defined in ISO 6165, and their equipment. This...
February 1, 2000
Earth-moving machinery - Backhoe loaders - Definitions and commercial specifications
Establishes terminology and the content of commercial literature specifications for self-propelled crawler or wheeled backhoe loaders and their equipment.