NEN-ISO 7490

Dentistry - Dental Gypsum-bonded casting investments for gold alloys

inactive, Most Current
Organization: NEN
Publication Date: 1 July 1992
Status: inactive
Page Count: 4
ICS Code (Dental materials): 11.060.10
scope:

This Standard establishes a classification of, and specifies requirements for, gypsum-bonded casting investments together with the test methods to be used to determine compliance with these requirements. It applies to gypsum-bonded investments suitable for casting dental gold alloy which have liquidus temperatures not higher than 1080°C.

Document History

NEN-ISO 7490
July 1, 1992
Dentistry - Dental Gypsum-bonded casting investments for gold alloys
This Standard establishes a classification of, and specifies requirements for, gypsum-bonded casting investments together with the test methods to be used to determine compliance with these...

References

Advertisement