NEN-ISO/IEC 15457-1

Identification cards - Thin flexible cards - Part 1: Physical characteristics

inactive
Organization: NEN
Publication Date: 1 December 2001
Status: inactive
Page Count: 38
ICS Code (Identification cards. Chip cards. Biometrics): 35.240.15
scope:

These cards are used to automate the controls for access to goods or services such as mass transit, highway toll systems, car parks, vouchers, stored value, etc. For these applications, data can be written and/or read by machines, using various recording techniques such as magnetic stripe, optical character recognition (OCR), bar code etc.This part specifies physical characteristics for: at the point of loading into the card issuing equipment, at the point of issue to the public.

Document History

March 1, 2008
Identification cards - Thin flexible cards - Part 1: Physical characteristics
Thin flexible cards (TFC), the subject of ISO/IEC 15457, are used to automate the controls for access to goods or services such as mass transit, highway toll systems, car parks, vouchers, stored...
NEN-ISO/IEC 15457-1
December 1, 2001
Identification cards - Thin flexible cards - Part 1: Physical characteristics
These cards are used to automate the controls for access to goods or services such as mass transit, highway toll systems, car parks, vouchers, stored value, etc. For these applications, data can be...
Advertisement