NEN-ISO/IEC 19785-3

Information technology - Common Biometric Exchange Formats Framework - Part 3: Patron format specifications

active, Most Current
Organization: NEN
Publication Date: 1 September 2015
Status: active
Page Count: 95
ICS Code (Identification cards. Chip cards. Biometrics): 35.240.15
scope:

NEN-ISO/IEC 19785-3 specifies and publishes registered CBEFF patron formats (see ISO/IEC 19785-1) defined by the CBEFF patron ISO/IEC JTC 1/SC 37, and specifies their registered CBEFF patron format types (see ISO/IEC 19785-2) and resulting full ASN.1 Object Identifiers.

Document History

NEN-ISO/IEC 19785-3
September 1, 2015
Information technology - Common Biometric Exchange Formats Framework - Part 3: Patron format specifications
NEN-ISO/IEC 19785-3 specifies and publishes registered CBEFF patron formats (see ISO/IEC 19785-1) defined by the CBEFF patron ISO/IEC JTC 1/SC 37, and specifies their registered CBEFF patron format...
April 1, 2010
Information technology - Common Biometric Exchange Formats Framework - Part 3: Patron format specifications - Amendment 1: Support for Additional Data Elements
A description is not available for this item.
January 1, 2008
Information technology - Common Biometric Exchange Formats Framework - Part 3: Patron format specifications
This part of ISO/IEC 19785 specifies and publishes registered CBEFF patron formats (see ISO/IEC 19785-1) defined by the CBEFF patron ISO/IEC JTC 1/SC 37, and specifies their registered CBEFF patron...
Advertisement