NEN-ISO/IEC 20000-6
Information technology - Service management - Part 6: Requirements for bodies providing audit and certification of service management systems
| Organization: | NEN |
| Publication Date: | 1 June 2017 |
| Status: | active |
| Page Count: | 23 |
| ICS Code (Other services): | 03.080.99 |
| ICS Code (Product and company certification. Conformity assessment): | 03.120.20 |
| ICS Code (Information technology (IT) in general): | 35.020 |
scope:
NEN-ISO/IEC 20000-6 specifies requirements and provides guidance for certification bodies providing audit and certification of an SMS in accordance with ISO/IEC 20000-1. It does not change the requirements specified in ISO/IEC 20000-1. This document can also be used by accreditation bodies for accreditation of certification bodies. A certification body providing SMS certification is expected to be able to demonstrate fulfilment of the requirements specified in this document, in addition to the requirements in ISO/IEC 17021-1.
Document History