NEN-ISO/IEC 29341-8-14
Information technology – UPnP Device Architecture – Part 8-14: Internet Gateway Device Control Protocol – Wide Area Network Cable Link Configuration Service
| Organization: | NEN |
| Publication Date: | 1 February 2009 |
| Status: | active |
| Page Count: | 34 |
| ICS Code (Interface and interconnection equipment): | 35.200 |
scope:
This service definition is compliant with the UPnP Device Architecture version 1.0 This service-type encapsulates physical and link layer properties that are specific to a cable connection used for Internet access. These properties are specific to a cable interface but are common across the different instances of WANIPConnection service. Please see the Deployment Scenario section for more detail. The service is OPTIONAL if there is a cable modem WAN interface in the Internet Gateway. It is specified in urn:schemas-upnp-org
Document History