NEN-ISO/IEC ISP 12067-4
Information technology - International Standardized Profile RB - Relaying the connection-mode Network Service - Part 4: Definition of profile RB51.1111, relaying the connection-mode Network Service between CSMA/CD LAN subnetworks and PSDNs using virtual calls over a PSTN leased line permanent access
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 October 2000 |
| Status: | active |
| Page Count: | 14 |
| ICS Code (Multilayer applications): | 35.100.05 |
scope:
Defines the RB51.1111 profile, which is applicable to an interworking unit operating between CSMA/CD LAN subnetworks and PSDNs using virtual calls over a PSTN leased line permanent access.
Document History
NEN-ISO/IEC ISP 12067-4
October 1, 2000
Information technology - International Standardized Profile RB - Relaying the connection-mode Network Service - Part 4: Definition of profile RB51.1111, relaying the connection-mode Network Service between CSMA/CD LAN subnetworks and PSDNs using virtual calls over a PSTN leased line permanent access
Defines the RB51.1111 profile, which is applicable to an interworking unit operating between CSMA/CD LAN subnetworks and PSDNs using virtual calls over a PSTN leased line permanent access.