NEN - NPR-IEC/PAS 61169-41
Radio-frequency connectors - Part 41: Sectional specification for CQA series quick lock R.F. coaxial connectors
| Organization: | NEN |
| Publication Date: | 1 May 2009 |
| Status: | active |
| Page Count: | 38 |
| ICS Code (RF connectors): | 33.120.30 |
scope:
CQA series quick lock connectors with characteristic impedance 50 Ω are used in microwave, telecommunication, wireless and other fields, connecting with RF cables or micro-strips. The operating frequency limit is up to 18 GHz. This PAS, which is a sectional specification, provides information and rules for preparation of detail specification of CQA series quick lock R.F. coaxial connectors together with the proforma blank detail specification. It also prescribes mating face dimensions for general connectors-grade 2, dimensional detail of standard test connectors-grade 0, gauging information and tests selected from IEC 61169-1 applicable to all detail specifications relating to CQA series RF connectors. This specification indicates recommended performance characteristics to be considered when writing a detail specification and it covers test schedules and inspection requirements for assessment levers M and H. A CQA series connector with pin-centre contact can mate with a SMA series connector with socket-centre contact; when mating with a SMA series connector, an adjunct is required. The adjunct should meet the requirements of Annex A.
Document History