NEN - NPR-EN-IEC 60890

A method of temperature-rise assessment by extrapolation for partially-tested assemblies (PTTA) of low-voltage switchgear and controlgear

inactive, Most Current
Organization: NEN
Publication Date: 1 September 2002
Status: inactive
Page Count: 60
ICS Code (Low voltage switchgear and controlgear): 29.130.20
scope:

Applies to low-voltage switchgear dealt with in IEC Publication 439-1 and the rules for type testing of temperature rise. For technical or economical reasons, this test is performed on some assemblies only, called PTTA (partially type-tested assembly). For the purpose of assessment of the behaviour of the whole equipment, calculation methods including an appendix with examples are dealt with.

Document History

NPR-EN-IEC 60890
September 1, 2002
A method of temperature-rise assessment by extrapolation for partially-tested assemblies (PTTA) of low-voltage switchgear and controlgear
Applies to low-voltage switchgear dealt with in IEC Publication 439-1 and the rules for type testing of temperature rise. For technical or economical reasons, this test is performed on some...

References

Advertisement