NEN - NPR-IEC/PAS 62453-5
Field Device Tool (FDT) interface specification - Part 5: FOUNDATION FIELDBUS communication
| Organization: | NEN |
| Publication Date: | 1 June 2006 |
| Status: | inactive |
| ICS Code (IT applications in industry): | 35.240.50 |
| ICS Code (Industrial process measurement and control): | 25.040.40 |
| ICS Code (Multilayer applications): | 35.100.05 |
scope:
This part of IEC 62435 provides information for integrating the FOUNDATION FIELDBUS (FF) protocol into the FDT interface specification (IEC 62453-1). This PAS describes communication schemas, protocol-specific extensions and the means for block (e.g. transducer, resource or function blocks) representation. The new protocol-specific XML schemas are based on FF specifications for H1 and HSE protocols. Furthermore, the schemas contain information about the device that is needed by systems to configure FF Devices. The focus of this part is Foundation Fieldbus device configuration.
Document History