NEN - NPR-CLC-IEC/TR 60778
Brush-holders for slip-rings group R - Type RA
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 July 2005 |
| Status: | active |
| Page Count: | 30 |
| ICS Code (Components for rotating machines): | 29.160.10 |
scope:
This report is applicable to the brush-holders of medium-size asynchronous industrial machines of conventional construction for general applications having shaft heights between 160 mm and 400 mm. Defines radial brush-holders for slip-rings of the above machines. The slip-ring diameter which can be used for each shaft height are given in a tabel.
Document History
NPR-CLC-IEC/TR 60778
July 1, 2005
Brush-holders for slip-rings group R - Type RA
This report is applicable to the brush-holders of medium-size asynchronous industrial machines of conventional construction for general applications having shaft heights between 160 mm and 400 mm....