NEN - NPR-ISO/TR 23081-3
Information and documentation - Managing metadata for records - Part 3: Self-assessment method
| Organization: | NEN |
| Publication Date: | 1 September 2011 |
| Status: | active |
| ICS Code (Information sciences): | 01.140.20 |
scope:
This Technical Report provides guidance on conducting a self-assessment on records metadata in relation to the creation, capture and control of records. The self-assessment helps to: a) identify the current state of metadata capture and management in or across organizations; b) identify priorities of what to work on and when; c) identify key requirements from ISO 23081-1:2006 and ISO 23081-2:2009; d) evaluate progress in the development of a metadata framework for the implementation of specific systems and projects; e) evaluate system and project readiness (move to the next phase in a system or project) when including records metadata functionality in a system. A records metadata readiness evaluation is provided for key steps from project inception through to the implementation/maint
Document History