NEN - NVN 11000-2-2
Electromagnetic compatibility (EMS) - Part 2: Environment - Section 2: Compatibility levels for low-frequency conducted disturbances and signalling in public low-voltage power supply systems
inactive, Most Current
| Organization: | NEN |
| Publication Date: | 1 June 1993 |
| Status: | inactive |
| Page Count: | 32 |
| ICS Code (Electromagnetic compatibility in general): | 33.100.01 |
scope:
This section of the standard is concerned with conducted disturbances in the frequency range up to 10 kHz with an extension for mains signalling systems. This section gives numerical compatibility levels for low voltage a.c. distribution systems with a nominal voltage up to 240 V, single-phase or 415 V, three-phase and a nominal frequency of 50 Hz or 60 Hz.
Document History
NVN 11000-2-2
June 1, 1993
Electromagnetic compatibility (EMS) - Part 2: Environment - Section 2: Compatibility levels for low-frequency conducted disturbances and signalling in public low-voltage power supply systems
This section of the standard is concerned with conducted disturbances in the frequency range up to 10 kHz with an extension for mains signalling systems. This section gives numerical compatibility...