NEN - NPR-ISO/TR 9464
Guidelines for the use of ISO 5167-1:1991
inactive
| Organization: | NEN |
| Publication Date: | 1 November 1998 |
| Status: | inactive |
| Page Count: | 82 |
| ICS Code (Flow in closed conduits): | 17.120.10 |
scope:
Is to assist users of ISO 5167-1:1991.
Document History
September 1, 2023
Guidelines for the use of ISO 5167:2022
The objective of this document is to provide guidance on the use of ISO 5167:2022 series. ISO 5167:2022 is an International Standard for flow measurement based on the differential pressure generated...
June 1, 2008
Guidelines for the use of ISO 5167:2003
The objective of this Technical Report is to provide guidance on the use of ISO 5167:2003 (all parts). ISO 5167:2003 is an International Standard for flow measurement based on the differential...
NPR-ISO/TR 9464
November 1, 1998
Guidelines for the use of ISO 5167-1:1991
Is to assist users of ISO 5167-1:1991.