NEN - NVN-ISO/TS 10868

Nanotechnologies - Characterization of single-wall carbon nanotubes using ultraviolet-visible-near infrared (UV-Vis-NIR) absorption spectroscopy

active, Most Current
Organization: NEN
Publication Date: 1 June 2017
Status: active
Page Count: 27
ICS Code (Nanotechnologies): 07.120
scope:

NVN-ISO/TS 10868 provides guidelines for the characterization of compounds containing single-wall carbon nanotubes (SWCNTs) by using optical absorption spectroscopy. The aim of this document is to describe a measurement method to characterize the diameter, the purity, and the ratio of metallic SWCNTs to the total SWCNT content in the sample. The analysis of the nanotube diameter is applicable for the diameter range from 1 nm to 2 nm.

Document History

NVN-ISO/TS 10868
June 1, 2017
Nanotechnologies - Characterization of single-wall carbon nanotubes using ultraviolet-visible-near infrared (UV-Vis-NIR) absorption spectroscopy
NVN-ISO/TS 10868 provides guidelines for the characterization of compounds containing single-wall carbon nanotubes (SWCNTs) by using optical absorption spectroscopy. The aim of this document is to...

References

Advertisement