NEN - NVN-ISO/TS 22077-2

Health informatics - Medical waveform format - Part 2: Electrocardiography

inactive, Most Current
Organization: NEN
Publication Date: 1 September 2015
Status: inactive
Page Count: 49
ICS Code (IT applications in health care technology): 35.240.80
scope:

NVN-ISO/TS 22077-2 defines the application of medical waveform format encoding rules (MFER) to describe standard electrocardiogram waveforms measured in physiological laboratories, hospital wards, clinics, and primary care medical checkups. It covers electrocardiograms such as 12-lead, 15- lead, 18-lead, Cabrera lead, Nehb lead, Frank lead, XYZ lead, and exercise tests that are measured by inspection equipment such as electrocardiographs and patient monitors that are compatible with MFER. Medical waveforms that are not in the scope of this Technical Specification include Holter ECG, exercise stress ECG, and real-time ECG waveform encoding used for physiological monitors.

Document History

NVN-ISO/TS 22077-2
September 1, 2015
Health informatics - Medical waveform format - Part 2: Electrocardiography
NVN-ISO/TS 22077-2 defines the application of medical waveform format encoding rules (MFER) to describe standard electrocardiogram waveforms measured in physiological laboratories, hospital wards,...

References

Advertisement