NEN 10131-2
Lever switches - Part 2: Requirements for switches of Type 1, slow-make slow-break
inactive, Most Current
| Organization: | NEN |
| Publication Date: | 1 September 1975 |
| Status: | inactive |
| Page Count: | 1 |
| ICS Code (Switches): | 29.120.40 |
scope:
Applies to switches which are not primarily designed for the mains circuits of these appliances for which the rules of Publication 65 apply. The requirements are based on slow-make and slow-break action on the contacts
Document History
NEN 10131-2
September 1, 1975
Lever switches - Part 2: Requirements for switches of Type 1, slow-make slow-break
Applies to switches which are not primarily designed for the mains circuits of these appliances for which the rules of Publication 65 apply. The requirements are based on slow-make and slow-break...