NEN 10309-1
Plugs, socket-outlets and couplers for industrial purposes:part 1: General requirements
| Organization: | NEN |
| Publication Date: | 1 October 1992 |
| Status: | inactive |
| ICS Code (Plugs, socket-outlets, couplers): | 29.120.30 |
| ICS Code (Electricity supply systems): | 91.140.50 |
scope:
This standard applies to plugs and socket-outlets, cable couplers and appliance couplers, with a rated operating voltage not exceeding 690 V d.c. or a.c. and 500 Hz a.c. and a rated current not exceeding 250 A, primarily intended for industrial use, either indoors or outdoors. The list of preferred ratings is not intended to exclude other ratings, requirements for which are under consideration. This standard applies to plugs and socket-putlets, cable couplers and appliance couplers, hereinafter referred to as accessories, for use when the ambient temperature does not normally exceed 40°C. The use of these accessories on building sites and for agricultural, commercial and domestic applications is not precluded. Socket-outlets or appliance inlets incorporated in or fixed to electrical equipment are within the scope of this standard. This standard also applies to accessories intended to be used in extra-low voltage installations.
Document History