NEN 10317-33

Specifications for particular types of winding wires - Part 33: Glass-fibre wound, silicone varnish-treated, bare or enamelled rectangular copper wire, temperature index 200

inactive, Most Current
Organization: NEN
Publication Date: 1 April 1997
Status: inactive
Page Count: 34
ICS Code (Wires): 29.060.10
scope:

Covers conductor dimensions as follows: a) width from 2,0 mm to 16,0 mm;b) thickness from 0,80 mm to 5,60 mm.

Document History

NEN 10317-33
April 1, 1997
Specifications for particular types of winding wires - Part 33: Glass-fibre wound, silicone varnish-treated, bare or enamelled rectangular copper wire, temperature index 200
Covers conductor dimensions as follows: a) width from 2,0 mm to 16,0 mm;b) thickness from 0,80 mm to 5,60 mm.
Advertisement