NEN 10466

Insulation-enclosed high voltage switchgear and controlgear

active, Most Current
Organization: NEN
Publication Date: 1 September 1990
Status: active
Page Count: 100
ICS Code (High voltage switchgear and controlgear): 29.130.10
scope:

This standard specifies requirements for factory-assembled insulation-enclosed switchgear and controlgear for alternating current of rated voltages above 1 kV and up to and including 38 kV for indoor installation, and for service frequencies up to and including 60 Hz.

Document History

NEN 10466
September 1, 1990
Insulation-enclosed high voltage switchgear and controlgear
This standard specifies requirements for factory-assembled insulation-enclosed switchgear and controlgear for alternating current of rated voltages above 1 kV and up to and including 38 kV for indoor...
Advertisement