NEN 10511

Helical-scan video cassette system with 12,7 mm magnetic tape for 50 Hz, 625 lines

inactive, Most Current
Organization: NEN
Publication Date: 31 July 1978
Status: inactive
ICS Code (Video systems): 33.160.40
scope:

This standard applies to magnetic video recording and/or reproducing using 0,5 in (12,70 mm) tape cassettes on two-head helical-scan video cassette recorders, suitable for recording and/or reproducing of monochrome as well as colour TV-programmes for the 50 Hz-625 lines TV-systems. The cassette is provided with two-coaxial reels, one above the other. This standard gives dimensional and other characteristics necessary to assure the interchangeability of cassettes. The requirements given are related to the 50 Hz-625 lines monochrome CCIR systems, B,C,D,G,H,I,K,K<(inf>1> and L and to the CCIR PAL and the SECAM colour coding systems.

Document History

NEN 10511
July 31, 1978
Helical-scan video cassette system with 12,7 mm magnetic tape for 50 Hz, 625 lines
This standard applies to magnetic video recording and/or reproducing using 0,5 in (12,70 mm) tape cassettes on two-head helical-scan video cassette recorders, suitable for recording and/or...
Advertisement