NEN 10515

Radiation detectors for the instrumentation and protection of nuclear reactors - Characteristics and test methods

inactive, Most Current
Organization: NEN
Publication Date: 1 February 1977
Status: inactive
Page Count: 52
ICS Code (Reactor engineering): 27.120.10
ICS Code (Radiation measurements): 17.240
scope:

The aim of this publication is to establish a standard concerning the characteristics and test methods of gas-filled radiation detectors used for the instrumentation and protection of nuclear reactors. These detectors function as electrical transducers and are used particularly in: assemblies for measuring power and rate of change of power by means of neutron fluence rate (flux); periodmeters or reactivity meters; reactor warning and safety monitoring assemblies; assemblies for measuring power by means of gamma radiation. The detectors examined in this standard are not used for personnel dosismetry purposes.

Document History

NEN 10515
February 1, 1977
Radiation detectors for the instrumentation and protection of nuclear reactors - Characteristics and test methods
The aim of this publication is to establish a standard concerning the characteristics and test methods of gas-filled radiation detectors used for the instrumentation and protection of nuclear...
Advertisement