NEN 10551

Power transformers and reactors - Determination of sound levels

inactive
Organization: NEN
Publication Date: 1 May 1994
Status: inactive
Page Count: 52
ICS Code (Transformers. Reactors): 29.180
ICS Code (Noise emitted by machines and equipment): 17.140.20
scope:

This standard defines the methods by which the sound levels of transformers, reactors and their associated cooling equipment shall be determined so that compliance with any specification requirements may be confirmed and the characteristics of the noise emitted in service determined. This standard is intended to apply to measurements made in the manufacturer's works since conditions may be very different when measurements are made on site because of the proximity of other objects, background extraneous noises etc. Nevertheless, the same general rules as are given in the standard ,may be followed when on-site measurements are made. In those cases where sufficient power is available in the factory to permit full energization of reactors, the methods to be followed are the same as for transformers. Such measurements shall be made by agreement between the manufacturer and the purchaser. Alternatively, measurements may be made on site where conditions are suitable. The methods applicable to transformers and reactors covered by IEC Publications 76, 726 and 289, without further limitation as regards size or voltage and when fitted with their normal auxiliary equipment, in as much as it may influence the measurement result.

Document History

October 1, 1997
Power transformers and reactors - Determination of sound levels
A description is not available for this item.
NEN 10551
May 1, 1994
Power transformers and reactors - Determination of sound levels
This standard defines the methods by which the sound levels of transformers, reactors and their associated cooling equipment shall be determined so that compliance with any specification requirements...

References

Advertisement