NEN 10793-2

Optical fibres - Part 2: Product specifications

inactive
Organization: NEN
Publication Date: 1 June 1995
Status: inactive
ICS Code (Fibres and cables): 33.180.10
scope:

Applies to coated optical fibres with or without buffer and deals with two classes of optical fibres: class A multimode (at present fout categories) and class B single mode (at present three categories). These are used or can be incorporated in information transmission equipment and optical fibre cables. Specifications concern construction and dimensions, colours, mechanical characteristics, transmission characteristics, environmental conditions.

Document History

July 1, 1995
Optical fibres - Part 2: Product specifications 5)
A description is not available for this item.
NEN 10793-2
June 1, 1995
Optical fibres - Part 2: Product specifications
Applies to coated optical fibres with or without buffer and deals with two classes of optical fibres: class A multimode (at present fout categories) and class B single mode (at present three...

References

Advertisement